Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
0.37A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, WSON-8 Product overview: LM5009SDCX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.37A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.37A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5009SDCX can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 150MA 8WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 150MA 8WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5009SDCX-ND | 739-LM5009SDCX | LM5009SDCX | LM5009SDCX | LM5009SDCX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 0.37A 600kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Output Voltage | 2.5 to 85 volts | 85 volts | 2.5 volts | 2.5 to 85 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |