9.5-95V Wide Vin, 150mA Constant On-Time Non-Synchronous Buck Regulator 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019358-LM5009SDC/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 150mA
Family Name: LM5009
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 95V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 85V
Minimum Input Voltage: 9.5V
Alternative Parts (Cross-Reference): STPRDC02TR; LM5009AMM/NOPB; LM5009AMMX/NOPB; LM5009SDCX/NOPB;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 150MA 8WSON
LM5009 9.5-95V WIDE VIN, 150MA C
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
Regulator Output DC-DC Controller IC
Switching Voltage Regulators 150 MA 100V STEP-DWN SWITCHING REG
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5009SDC/NOPB | 019358-LM5009SDC/NOPB | 296-LM5009SDC/NOPBTR-ND | LM5009SDC/NOPB | LM5009SDC/NOPB | LM5009SDC/NOPB | LM5009SDC/NOPB | LM5009SDC/NOPB |
| Product Name | LM5009 9.5-95V Wide Vin, 150mA Constant On-Time Non-Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5009SDC/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Voltage Regulators - DC DC Switching Regulators | DC DC Switching Controllers | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||||
| Package Type | Other; VSSOP,WSON | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 85 volts | 2.5 volts | 2.5 to 85 volts | 2.5 to 85 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |