IC, DC/DC CONVERTER, POWERWISE; Topology:Buck (Step Down); Input Voltage Min:9.5V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:150mA; Output Voltage Min:2.5V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7345 |
| Product Name | Ic, Dc/dc Converter, Powerwise; Topology Texas Instruments |
| Input Voltage | 9.5 to 95 volts |