Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1200192-LM5009ASD
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LM5009ASD/NOPB; LM5009ASDX; LM5009AMMX;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1200192-LM5009ASD | LM5009ASD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5009ASD | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-WDFN Exposed Pad | |
| Life Cycle Stage | Active | |
| Output Voltage | 2.5 to 95 volts |