Texas Instruments Standard Linear and Logic Buck, Adj, 0.15A, 8Llp; Topology Texas Instruments LM5009ASD/NOPB

Description
BUCK, ADJ, 0.15A, 8LLP; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:150mA; Output Voltage Min:2.5V; Output VoltageRoHS Compliant: Yes
Description
BUCK, ADJ, 0.15A, 8LLP; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:150mA; Output Voltage Min:2.5V; Output VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, Adj, 0.15A, 8Llp; Topology Texas Instruments - 31AH1995 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Adj, 0.15A, 8Llp; Topology Texas Instruments
31AH1995
Buck, Adj, 0.15A, 8Llp; Topology Texas Instruments 31AH1995
BUCK, ADJ, 0.15A, 8LLP; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:150mA; Output Voltage Min:2.5V; Output VoltageRoHS Compliant: Yes

BUCK, ADJ, 0.15A, 8LLP; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:150mA; Output Voltage Min:2.5V; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH1995
Product Name Buck, Adj, 0.15A, 8Llp; Topology Texas Instruments
Input Voltage 6 to 95 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details