Texas Instruments High-Performance Analog Buck 100V 150 mA Step-Down DC-DC Converter IC LM5009AMMX

Description
100V, 150 mA Constant On-Time Buck Switching Regulator Product overview: LM5009AMMX from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 100V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 100V, 150 mA, Step-Down DC-DC Converter IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LM5009AMMX can be used for catalog matching and distributor lookup.
Request a Quote
Description
100V, 150 mA Constant On-Time Buck Switching Regulator Product overview: LM5009AMMX from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 100V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 100V, 150 mA, Step-Down DC-DC Converter IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LM5009AMMX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 100V 150 mA Step-Down DC-DC Converter IC - 48-LM5009AMMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 100V 150 mA Step-Down DC-DC Converter IC
48-LM5009AMMX
Buck 100V 150 mA Step-Down DC-DC Converter IC 48-LM5009AMMX
100V, 150 mA Constant On-Time Buck Switching Regulator Product overview: LM5009AMMX from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 100V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 100V, 150 mA, Step-Down DC-DC Converter IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LM5009AMMX can be used for catalog matching and distributor lookup.

100V, 150 mA Constant On-Time Buck Switching Regulator Product overview: LM5009AMMX from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 100V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 100V, 150 mA, Step-Down DC-DC Converter IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LM5009AMMX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 48-LM5009AMMX
Product Name Buck 100V 150 mA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226830P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details