The LM5008 is a 350-mA constant on-time buck switching regulator with an integrated 100-V N-channel switch, designed for input voltages from 9.5 V to 95 V. It is available in an 8-pin WSON package with a body size of 4.00 mm × 4.00 mm and an exposed thermal pad for improved heat dissipation. The regulator features hysteretic control that eliminates the need for loop compensation, maintains constant switching frequency across line and load variations, and includes intelligent current limiting, thermal shutdown, and undervoltage lockout protections. The output voltage is adjustable, and the device operates with high efficiency and low quiescent current.
9.5-95V Wide Vin, 350mA Constant On-Time Non-Synchronous Buck Regulator 8-WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 350mA 8-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1200189-LM5008SD
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 350mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 75V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LM5008
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 2.5V
Switching Frequency: 50kHz ~ 600kHz
Voltage - Input (Minimum): 9.5V
Voltage - Input (Maximum): 95V
Switching Voltage Regulators 9.5-95V Wide Vin, 350mA Constant On-Time Non-Synchronous Buck Regulator 8-WSON
IC REG BUCK ADJ 350MA 8WSON
IC REG BUCK ADJ 350MA 8WSON
IC REG BUCK ADJ 350MA 8WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 350mA 8-WDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5008SD | 296-35464-2-ND | 1200189-LM5008SD | LM5008SD | 815-LM5008SD | LM5008SD | LM5008SD | LM5008SD |
| Product Name | LM5008 9.5-95V Wide Vin, 350mA Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5008SD | Switching Voltage Regulators | IC REG BUCK ADJ 350MA 8WSON | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; VSSOP,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Enable | |||||||
| Output Voltage | 2.5 to 75 volts | 2.5 to 75 volts | 75 volts | 75 volts | 1 volts | 2.5 to 75 volts | ||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps |