The LM5008MM is a step-down DC/DC buck switching regulator designed for high-voltage applications, with an input voltage range of 9.5V to 95V and a maximum output current of 350mA. It features an integrated 100V N-channel buck switch and operates with a constant frequency between 50kHz and 600kHz. The regulator employs a hysteretic control scheme that eliminates the need for loop compensation, ensuring fast transient response and stable operation across varying line voltages and load currents. The output voltage is adjustable, with a minimum output voltage of 2.5V and a maximum of 75V. Protection features include thermal shutdown, intelligent current limit, and undervoltage lockout. The device is available in both 8-pin VSSOP and WSON packages, making it suitable for compact designs. It is commonly used in telecommunications, automotive systems, and power management applications.
9.5-95V Wide Vin, 350mA Constant On-Time Non-Synchronous Buck Regulator 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 090728-LM5008MM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 350mA
Family Name: LM5008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 95V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 75V
Minimum Input Voltage: 9.5V
Alternative Parts (Cross-Reference): MAX5033DUPA; max5033dupa+; LM5008SD/NOPB; LM5008SDX;
Introduction Date: January 04, 2004
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Automotive
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 350mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 350mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 350mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 350MA 8VSSOP
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 350mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Switching Voltage Regulators 9.5-95V Wide Vin, 350mA Constant On-Time Non-Synchronous Buck Regulator 8-VSSOP -40 to 125
IC REG BUCK ADJ 350MA 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5008MM | 090728-LM5008MM | 296-48394-2-ND | LM5008MM | LM5008MM | LM5008MM | LM5008MM |
| Product Name | LM5008 9.5-95V Wide Vin, 350mA Constant On-Time Non-Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5008MM | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; VSSOP,WSON | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.5 to 75 volts | 2.5 volts | 2.5 to 75 volts | 2.5 volts | 2.5 to 75 volts | ||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps |