Texas Instruments Standard Linear and Logic Buck, 95Vin, 0.35A, Adj, 8Llp; Topology Texas Instruments LM5008ASD/NOPB

Description
BUCK, 95VIN, 0.35A, ADJ, 8LLP; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:350mA; Output Voltage Min:2.5V; Output RoHS Compliant: Yes
Description
BUCK, 95VIN, 0.35A, ADJ, 8LLP; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:350mA; Output Voltage Min:2.5V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, 95Vin, 0.35A, Adj, 8Llp; Topology Texas Instruments - 33AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 95Vin, 0.35A, Adj, 8Llp; Topology Texas Instruments
33AH4229
Buck, 95Vin, 0.35A, Adj, 8Llp; Topology Texas Instruments 33AH4229
BUCK, 95VIN, 0.35A, ADJ, 8LLP; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:350mA; Output Voltage Min:2.5V; Output RoHS Compliant: Yes

BUCK, 95VIN, 0.35A, ADJ, 8LLP; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:350mA; Output Voltage Min:2.5V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4229
Product Name Buck, 95Vin, 0.35A, Adj, 8Llp; Topology Texas Instruments
Input Voltage 6 to 95 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details