Texas Instruments Standard Linear and Logic Ic, Step-Down Regulator, Vssop-8; Topology Texas Instruments LM5008AMM/NOPB

Description
IC, STEP-DOWN REGULATOR, VSSOP-8; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:350mA; Output Voltage Min:2.5V; RoHS Compliant: Yes
Description
IC, STEP-DOWN REGULATOR, VSSOP-8; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:350mA; Output Voltage Min:2.5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Down Regulator, Vssop-8; Topology Texas Instruments - 31AH1994 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, Vssop-8; Topology Texas Instruments
31AH1994
Ic, Step-Down Regulator, Vssop-8; Topology Texas Instruments 31AH1994
IC, STEP-DOWN REGULATOR, VSSOP-8; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:350mA; Output Voltage Min:2.5V; RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, VSSOP-8; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:95V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:350mA; Output Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH1994
Product Name Ic, Step-Down Regulator, Vssop-8; Topology Texas Instruments
Input Voltage 6 to 95 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details