DC-DC CONV, BUCK, ADJ, WSON-8; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:2.5V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3507 |
| Product Name | Dc-Dc Conv, Buck, Adj, Wson-8; Topology Texas Instruments |
| Input Voltage | 9 to 75 volts |