3.1-75V Wide Vin, 0.5A Current Mode Non-Synchronous Switch Mode Regulator 8-WSON -40 to 125
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-WDFN Exposed Pad
IC REG MULTI CONFG ADJ 8WSON
IC REG MULTI CONFG ADJ 8WSON
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-WDFN Exposed Pad
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-WDFN Exposed Pad
IC REG MULTI CONFG ADJ 8WSON
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5002SDX/NOPB | 296-44664-2-ND | LM5002SDX/NOPB | LM5002SDX/NOPB | LM5002SDX/NOPB | LM5002SDX/NOPB |
| Product Name | LM5002 3.1-75V Wide Vin, 0.5A Current Mode Non-Synchronous Switch Mode Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOIC,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization | |||||
| Output Voltage | 1.26 to 75 volts | 3.1 to 76 volts | 3.1 volts | 3.1 to 76 volts | 3.1 volts |