3.1-75V Wide Vin, 0.5A Current Mode Non-Synchronous Switch Mode Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200178-LM5002MAX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, SEPIC
Output Configuration: Positive, Isolation Capable
Output Current: 400mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 76V (Switch)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: LM5002
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.1V
Switching Frequency: 50kHz ~ 1.5MHz
Voltage - Input (Minimum): 3.1V
Voltage - Input (Maximum): 75V
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
IC REG MULTI CONFG ADJ 8SOIC
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG MULTI CONFG ADJ 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5002MAX | 1200178-LM5002MAX | LM5002MAX-ND | LM5002MAX | LM5002MAX | LM5002MAX |
| Product Name | LM5002 3.1-75V Wide Vin, 0.5A Current Mode Non-Synchronous Switch Mode Regulator | Newest Parts - LM5002MAX | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOIC,WSON | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Enable,Frequency Synchronization | |||||
| Output Voltage | 1.26 to 75 volts | 76 to 3.1 volts | 3.1 to 76 volts | 3.1 to 76 volts | 3.1 volts |