3.1-75V Wide Vin, 0.5A Current Mode Non-Synchronous Switch Mode Regulator 8-SOIC -40 to 125
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 019349-LM5002MAX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 50kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 400mA (Switch)
Family Name: LM5002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 3.1V
Maximum Output Voltage: 76V (Switch)
Minimum Input Voltage: 3.1V
Alternative Parts (Cross-Reference): LM5002MAX; LM5002MA; LM5002SDX; LM5002SD/NOPB;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG MULTI CONFG ADJ 8SOIC
IC REG MULTI CONFG ADJ 8SOIC
IC REG MULTI CONFG ADJ 8SOIC
Switching Voltage Regulators 3.1-75V Wide Vin, 0.5A Current Mode Boost, Flyback, Sepic Converter 8-SOIC -40 to 125
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 400mA (Switch) 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5002MAX/NOPB | 296-35286-1-ND | 019349-LM5002MAX/NOPB | LM5002MAX/NOPB | LM5002MAX/NOPB | LM5002MAX/NOPB | LM5002MAX/NOPB | LM5002MAX/NOPB |
| Product Name | LM5002 3.1-75V Wide Vin, 0.5A Current Mode Non-Synchronous Switch Mode Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5002MAX/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost, Flyback, Forward Converter, SEPIC | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOIC,WSON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.26 to 75 volts | 3.1 to 76 volts | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 to 76 volts |