Texas Instruments Standard Linear and Logic Dc/dc Conv, Boost/flyback/sepic, Soic-8; Topology Texas Instruments LM5002MAX/NOPB

Description
DC/DC CONV, BOOST/FLYBACK/SEPIC, SOIC-8; Topology:Boost, Flyback, SEPIC; Input Voltage Min:3.1V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BOOST/FLYBACK/SEPIC, SOIC-8; Topology:Boost, Flyback, SEPIC; Input Voltage Min:3.1V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost/flyback/sepic, Soic-8; Topology Texas Instruments - 31AH1992 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost/flyback/sepic, Soic-8; Topology Texas Instruments
31AH1992
Dc/dc Conv, Boost/flyback/sepic, Soic-8; Topology Texas Instruments 31AH1992
DC/DC CONV, BOOST/FLYBACK/SEPIC, SOIC-8; Topology:Boost, Flyback, SEPIC; Input Voltage Min:3.1V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BOOST/FLYBACK/SEPIC, SOIC-8; Topology:Boost, Flyback, SEPIC; Input Voltage Min:3.1V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH1992
Product Name Dc/dc Conv, Boost/flyback/sepic, Soic-8; Topology Texas Instruments
Input Voltage 3.1 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details