The LM5001MAX/NOPB is a high-voltage switch-mode regulator in an 8-pin SOIC package measuring 4.9mm by 3.91mm, designed for boost, flyback, SEPIC, and forward converter topologies. It integrates a 75-V N-channel MOSFET with a 1-A peak current limit and supports an input voltage range from 3.1 V to 75 V. The device features current-mode control, adjustable output voltage with 1.5% accuracy, and programmable switching frequencies up to 1.5 MHz. It includes protection functions such as thermal shutdown, undervoltage lockout, and current limiting. The part is AEC-Q100 qualified for operation from -40°C to 125°C.
3.1-75V Wide Vin, 1A Current Mode Non-Synchronous Switch Mode Regulator 8-SOIC -40 to 125
Switching Regulator/Controller
Switching Regulator/Controller
Manufacturer: Texas Instruments
Win Source Part Number: 714874-LM5001MAX/NOP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 50kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Current: 800mA (Switch)
Family Name: LM5001
Output Voltage: 3.1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 76V (Switch)
Input Voltage MIN: 3.1V
Voltage Input MAX: 75V
Alternative Parts (Cross-Reference): LM5001IDRQ1; LM5001IDQ1; LM5001MA;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Wide Vin 3.1-75V, 1A DC/DC Controller, Non-Sync Switch Regulator Product overview: LM5001MAX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75V, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5001MAX/NOPB can be used for catalog matching and distributor lookup.
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
IC REG MULTI CONFG ADJ 8SOIC
IC REG MULTI CONFG ADJ 8SOIC
IC REG MULTI CONFG ADJ 8SOIC
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 3.1-75V Wide Vin, 1A Current Mode Non-Synchronous Switch Mode Regulator 8-SOIC -40 to 125
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5001MAX/NOPB | LM5001MAX/NOPB | 714874-LM5001MAX/NOPB | 739-LM5001MAX/NOPB | 296-35285-2-ND | LM5001MAX/NOPB | LM5001MAX/NOPB | LM5001MAX/NOPB | LM5001MAX/NOPB | LM5001MAX/NOPB |
| Product Name | LM5001 3.1-75V Wide Vin, 1A Current Mode Non-Synchronous Switch Mode Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5001MAX/NOPB | 75V 1A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost, Flyback, Forward Converter, SEPIC | Boost | Buck; Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SOIC,WSON | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Adjustable UVLO,Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | 1.26 to 75 volts | 3.1 volts | 75 volts | 3.1 to 76 volts | 3.1 volts | 3.1 volts | 3.1 to 76 volts |