IC, SWITCHING REG, SINGLE, ADJ, 1A; Topology:Boost, Flyback, SEPIC; Input Voltage Min:3.1V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH6380 |
| Product Name | Ic, Switching Reg, Single, Adj, 1A; Topology Texas Instruments |
| Input Voltage | 3.1 to 75 volts |