Automotive Grade 3.1-75V Wide Vin, 1A Current Mode Non-Synchronous Switch Mode Regulator 8-SOIC -40 to 125
75V 1A DC/DC Controller, SOIC, -40C to 125C Product overview: LM5001IDRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75V, 1A, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5001IDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054721-LM5001IDRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 50kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 800mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 3.1V
Maximum Output Voltage: 76V (Switch)
Minimum Input Voltage: 3.1V
Alternative Parts (Cross-Reference): LM5001MAX/NOPB; LM5001IDQ1; LM5001MA;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
IC REG MULTI CONFG ADJ 8SOIC
IC REG MULTI CONFG ADJ 8SOIC
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG MULTI CONFG ADJ 8SOIC
Switching Voltage Regulators LM5001 SOIC Auto Device
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5001IDRQ1 | 739-LM5001IDRQ1 | 1054721-LM5001IDRQ1 | 296-40225-2-ND | LM5001IDRQ1 | LM5001IDRQ1 | LM5001IDRQ1 | LM5001IDRQ1 | LM5001IDRQ1 |
| Product Name | LM5001-Q1 Automotive Grade 3.1-75V Wide Vin, 1A Current Mode Non-Synchronous Switch Mode Regulator | 75V 1A SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5001IDRQ1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost, Flyback, Forward Converter, SEPIC | Boost | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOIC | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Adjustable UVLO,Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.26 to 75 volts | 75 volts | 3.1 volts | 3.1 to 76 volts | 3.1 volts | 3.1 to 76 volts | 3.1 volts |