3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-WSON -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
IC REG MULTI CONFG ADJ 16WSON
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
IC REG MULT CONFG ADJ 16WSON
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5000SDX-6/NOPB | LM5000SDX-6/NOPB-ND | LM5000SDX-6/NOPB | LM5000SDX-6/NOPB | LM5000SDX-6/NOPB |
| Product Name | LM5000 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TSSOP,WSON | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | ||
| Special Features | Enable | ||||
| Output Voltage | 1.26 to 75 volts | 3.1 to 80 volts | 3.1 to 80 volts | 3.1 volts |