Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
2.7A SWITCHING REGULATOR, 840kHz SWITCHING FREQ-MAX, DSO16, LLP-16 Product overview: LM5000SDX-3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 840kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7A, 840kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5000SDX-3 can be used for catalog matching and distributor lookup.
IC REG MULTI CONFG ADJ 16WSON
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
IC REG MULTI CONFG ADJ 16WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5000SDX-3-ND | 739-LM5000SDX-3 | LM5000SDX-3 | LM5000SDX-3 | LM5000SDX-3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 2.7A 840kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Output Voltage | 3.1 to 80 volts | 1.29 volts | 3.1 volts | 3.1 to 80 volts | |
| IOUT | 1.35 amps | 1.35 amps | 1.35 amps | 1.35 amps | 1.35 amps |