The LM5000SD-6/NOPB is a current mode non-synchronous boost regulator designed by Texas Instruments, capable of operating within a wide input voltage range of 3.1V to 40V. It features an internal switch rated for a maximum voltage of 80V and a current limit of 2A, making it suitable for various power conversion applications such as flyback, boost, and forward converters. This device offers pin-selectable operating frequencies of either 600kHz or 1.3MHz, allowing for flexibility in design. It includes essential protection features such as input undervoltage lockout, softstart, current limiting, and over-temperature protection, ensuring reliable operation under varying conditions. The LM5000SD-6/NOPB is available in a compact 16-lead WSON package, which is thermally enhanced for improved heat dissipation. Its external compensation pin allows for optimization of frequency compensation, making it adaptable to specific application requirements.
3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779292-LM5000SD-6/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 600kHz, 1.3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.35A (Switch)
Family Name: LM5000SD-6
Output Voltage: 3.1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WSON (5x5)
Output Voltage MAX: 80V (Switch)
Input Voltage MIN: 3.1V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM5000SD-6; LM5000SDX-6/NOPB;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
IC REG MULTI CONFG ADJ 16WSON
IC REG MULTI CONFG ADJ 16WSON
Switching Voltage Regulators 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-WSON -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
IC REG MULTI CONFG ADJ 16WSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5000SD-6/NOPB | 779292-LM5000SD-6/NOPB | LM5000SD-6/NOPBTR-ND | LM5000SD-6/NOPB | 815-LM5000SD-6/NOPB | LM5000SD-6/NOPB | LM5000SD-6/NOPB | LM5000SD-6/NOPB |
| Product Name | LM5000 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5000SD-6/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG MULTI CONFG ADJ 16WSON | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost; Boost, Flyback, Forward Converter | Boost | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TSSOP,WSON | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.26 to 75 volts | 3.1 volts | 3.1 to 80 volts | 3.1 volts | 1.29 volts | 3.1 to 80 volts |