Texas Instruments High-Performance Analog 2.7A 840kHz Voltage Regulator IC LM5000SD-3

Description
2.7A SWITCHING REGULATOR, 840kHz SWITCHING FREQ-MAX, PDSO16, WSON-16 Product overview: LM5000SD-3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 840kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7A, 840kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5000SD-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7A SWITCHING REGULATOR, 840kHz SWITCHING FREQ-MAX, PDSO16, WSON-16 Product overview: LM5000SD-3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 840kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7A, 840kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5000SD-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7A 840kHz Voltage Regulator IC
739-LM5000SD-3
2.7A 840kHz Voltage Regulator IC 739-LM5000SD-3
2.7A SWITCHING REGULATOR, 840kHz SWITCHING FREQ-MAX, PDSO16, WSON-16 Product overview: LM5000SD-3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 840kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7A, 840kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5000SD-3 can be used for catalog matching and distributor lookup.

2.7A SWITCHING REGULATOR, 840kHz SWITCHING FREQ-MAX, PDSO16, WSON-16 Product overview: LM5000SD-3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 840kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7A, 840kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5000SD-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - LM5000SD-3 - 1200174-LM5000SD-3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM5000SD-3
1200174-LM5000SD-3
Newest Parts - LM5000SD-3 1200174-LM5000SD-3
Manufacturer: Texas Instruments Win Source Part Number: 1200174-LM5000SD-3 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Output Current: 1.35A (Switch) Categories: Integrated Circuits Supplier Device Package: 16-WSON (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 80V (Switch) Manufacturer Homepage: www.national.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LM5000 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.1V Switching Frequency: 300kHz, 700kHz Voltage - Input (Minimum): 3.1V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1200174-LM5000SD-3
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Output Current: 1.35A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 16-WSON (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 80V (Switch)
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LM5000
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.1V
Switching Frequency: 300kHz, 700kHz
Voltage - Input (Minimum): 3.1V
Voltage - Input (Maximum): 40V

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM5000SD-3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM5000SD-3TR-ND
Voltage Regulators - DC DC Switching Regulators LM5000SD-3TR-ND
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM5000SD-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM5000SD-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM5000SD-3
IC REG MULTI CONFG ADJ 16WSON

IC REG MULTI CONFG ADJ 16WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM5000SD-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM5000SD-3
PMIC - Voltage Regulators - DC DC Switching Regulators LM5000SD-3
IC REG MULTI CONFG ADJ 16WSON

IC REG MULTI CONFG ADJ 16WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM5000SD-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM5000SD-3
Voltage Regulators - DC DC Switching Regulators LM5000SD-3
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM5000SD-3 1200174-LM5000SD-3 LM5000SD-3TR-ND LM5000SD-3 LM5000SD-3 LM5000SD-3
Product Name 2.7A 840kHz Voltage Regulator IC Newest Parts - LM5000SD-3 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Output Voltage 1.29 volts 80 to 3.1 volts 3.1 to 80 volts 3.1 volts 3.1 to 80 volts
IOUT 1.35 amps 1.35 amps 1.35 amps 1.35 amps 1.35 amps 1.35 amps
VIN 40 volts 3.1 to 40 volts 3.1 to 40 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data