DC/DC CONV, BOOST, 700KHZ, WSON-16; Topology:Boost, Flyback; Input Voltage Min:3.1V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:16Pins; Output Current:2A; Output Voltage Min:1.259V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7341 |
| Product Name | Dc/dc Conv, Boost, 700Khz, Wson-16; Topology Texas Instruments |
| Input Voltage | 3.1 to 40 volts |