3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-WSON -40 to 125
Switching Regulator, Current-mode, 2.7A, 840kHz Switching Freq-Max
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 135987-LM5000SD-3/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 300kHz, 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.35A (Switch)
Family Name: LM5000SD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WSON (5x5)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.1V
Maximum Output Voltage: 80V (Switch)
Minimum Input Voltage: 3.1V
Alternative Parts (Cross-Reference): LM5000SD-3; LM5000SDX-3/NOPB;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG MULTI CONFG ADJ 16WSON
IC REG MULTI CONFG ADJ 16WSON
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-WFDFN Exposed Pad
IC REG MULTI CONFG ADJ 16WSON
Switching Voltage Regulators High Vltg Switch Mode Reg
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5000SD-3/NOPB | LM5000SD-3/NOPB | LM5000SD-3/NOPBDKR-ND | 135987-LM5000SD-3/NOPB | LM5000SD-3/NOPB | LM5000SD-3/NOPB | LM5000SD-3/NOPB | LM5000SD-3/NOPB | LM5000SD-3/NOPB |
| Product Name | LM5000 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5000SD-3/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | Boost; Boost, Flyback, Forward Converter | Buck; Boost | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; TSSOP,WSON | Other; WSON16 | Other; 16-WFDFN Exposed Pad | Other; 16-WSON (5x5) | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.26 to 75 volts | 3.1 to 80 volts | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 to 80 volts |