The LM5000-3MTCX is a high-voltage switch mode regulator in a 16-lead TSSOP package, designed for flyback, boost, or forward power converter applications. It operates from an input voltage range of 3.1V to 40V and features an internal 80V, 2A current-limited power switch. The device supports pin-selectable operating frequencies of 300kHz or 700kHz, and includes features such as softstart, current mode control, external compensation, undervoltage lockout, and thermal shutdown. It operates over a junction temperature range of −40°C to +125°C and is RoHS compliant with a Level-1 MSL rating. The TSSOP package has a thermal pad connected to the system ground plane for improved thermal dissipation.
3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-TSSOP -40 to 125
"Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-TSSOP (0.173"", 4.40mm Width)"
Switching Voltage Regulators 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-TSSOP -40 to 125
IC REG MULT CONFG ADJ 16TSSOP
IC REG MULT CONFG ADJ 16TSSOP
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5000-3MTCX | 296-38137-2-ND | LM5000-3MTCX | LM5000-3MTCX | LM5000-3MTCX | LM5000-3MTCX |
| Product Name | LM5000 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TSSOP,WSON | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable | |||||
| Output Voltage | 1.26 to 75 volts | 3.1 to 80 volts | 3.1 volts | 3.1 to 80 volts |