DC/DC CONV, BOOST, 700KHZ, TSSOP-16; Topology:Boost (Step Up); Input Voltage Min:3.1V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage Min:1.259V;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 53AH7063 |
| Product Name | Dc/dc Conv, Boost, 700Khz, Tssop-16; Topology Texas Instruments |
| Input Voltage | 3.1 to 40 volts |