3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-TSSOP -40 to 125
Switching Regulator, Current-mode, 2.7A, 840kHz Switching Freq-Max, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 877501-LM5000-3MTC
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: LM5000
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 92
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
"Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-TSSOP (0.173"", 4.40mm Width)"
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-TSSOP (0.173", 4.40mm Width)
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-TSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-TSSOP -40 to 125
IC REG MULT CONFIG ADJ 16TSSOP
IC REG MULT CONFG ADJ 16TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5000-3MTC | LM5000-3MTC | 877501-LM5000-3MTC | LM5000-3MTC-ND | LM5000-3MTC | LM5000-3MTC | LM5000-3MTC | LM5000-3MTC | LM5000-3MTC |
| Product Name | LM5000 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5000-3MTC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | |||||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||||
| Package Type | Other; TSSOP,WSON | SSOP; Other; TSSOP16 | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Enable | ||||||||
| Output Voltage | 1.26 to 75 volts | 3.1 to 80 volts | 3.1 to 80 volts | 3.1 to 80 volts | 3.1 volts |