The LM5000-3MTC/NOPB is a high-voltage switch mode regulator designed for flyback, boost, or forward converter applications, featuring an 80V internal switch with a 2A current limit. It operates from an input voltage range of 3.1V to 40V and is available in a 16-lead TSSOP package. The device supports pin-selectable operating frequencies of 300kHz or 700kHz and includes features such as softstart, current limiting, thermal shutdown, and external shutdown control. It is rated for an operating junction temperature range of -40°C to 125°C.
3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator 16-TSSOP -40 to 125
"Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1200172-LM5000-3MTC/
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Output Current: 1.35A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 80V (Switch)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LM5000
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.1V
Switching Frequency: 300kHz, 700kHz
Voltage - Input (Minimum): 3.1V
Voltage - Input (Maximum): 40V
Switching Regulator, Current-mode, 2.7A, 840kHz Switching Freq-Max, PDSO16
Switching Voltage Regulators High Vltg Switch Mode Reg
IC REG MULT CONFG ADJ 16TSSOP
IC REG MULT CONFIG ADJ 16TSSOP
IC REG MULT CONFG ADJ 16TSSOP
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 3.1V 1 Output 1.35A (Switch) 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5000-3MTC/NOPB | LM5000-3MTC/NOPB-ND | 1200172-LM5000-3MTC/NOPB | LM5000-3MTC/NOPB | LM5000-3MTC/NOPB | 815-LM5000-3MTC/NOPB | LM5000-3MTC/NOPB | LM5000-3MTC/NOPB | LM5000-3MTC/NOPB |
| Product Name | LM5000 3.1-40V Wide Vin, 2A Current Mode Non-Synchronous Boost Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5000-3MTC/NOPB | Switching Voltage Regulators | IC REG MULT CONFG ADJ 16TSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost, Flyback, Forward Converter | ||||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; TSSOP,WSON | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; TSSOP16 | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable | ||||||||
| Output Voltage | 1.26 to 75 volts | 3.1 to 80 volts | 80 to 3.1 volts | 1.29 volts | 3.1 volts | 3.1 to 80 volts |