1.07W, 2 CHANNEL, AUDIO AMPLIFIER, DSO14, LLP-14 Product overview: LM4992SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.07W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.07W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4992SDX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092782-LM4992SDX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.07W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WSON (4x3)
Dimension: 14-WFDFN Exposed Pad
Supply Voltage - Operating: 2.2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM4992SDX | 092782-LM4992SDX |
| Product Name | Dual 1.07W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4992SDX |
| Supply Voltage (VS) | 5 volts | 2.2 to 5.5 volts |