Texas Instruments 2W Audio Amplifier LM4990MH

Description
AUDIO AMPLIFIER, 2W, 1 CHANNEL(S Product overview: LM4990MH from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4990MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO AMPLIFIER, 2W, 1 CHANNEL(S Product overview: LM4990MH from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4990MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Audio Amplifier - 742-LM4990MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Audio Amplifier
742-LM4990MH
2W Audio Amplifier 742-LM4990MH
AUDIO AMPLIFIER, 2W, 1 CHANNEL(S Product overview: LM4990MH from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4990MH can be used for catalog matching and distributor lookup.

AUDIO AMPLIFIER, 2W, 1 CHANNEL(S Product overview: LM4990MH from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4990MH can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4990MH - 1200167-LM4990MH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4990MH
1200167-LM4990MH
Linear - Linear - Amplifiers - Audio - LM4990MH 1200167-LM4990MH
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1200167-LM4990MH Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1200167-LM4990MH
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Audio Amplifiers - LM4990MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4990MH
Audio Amplifiers LM4990MH
Amplifier IC 1-Channel (Mono) Class AB 10-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 10-HVSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4990MH 1200167-LM4990MH LM4990MH
Product Name 2W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4990MH Audio Amplifiers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1221498 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class D; Operational amplifier
Package Type SOP; MSOP; Msop
View Details
Linear - Amplifiers - Audio - LA4525-V-E - Lingto Electronic Limited
Specs
Output Power 0.6500 watts
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
100W Audio Amplifier - 742-IR4322MTRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Bandwidth 9 MHz
Supply Voltage (VS) 12 volts
View Details
8 suppliers