Texas Instruments Dual 0.135W BGA Audio Amplifier LM4985TMX

Description
0.135W, 2 CHANNEL, AUDIO AMPLIFIER, BGA12, BGA-12 Product overview: LM4985TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.135W, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.135W, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4985TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.135W, 2 CHANNEL, AUDIO AMPLIFIER, BGA12, BGA-12 Product overview: LM4985TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.135W, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.135W, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4985TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 0.135W BGA Audio Amplifier - 742-LM4985TMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 0.135W BGA Audio Amplifier
742-LM4985TMX
Dual 0.135W BGA Audio Amplifier 742-LM4985TMX
0.135W, 2 CHANNEL, AUDIO AMPLIFIER, BGA12, BGA-12 Product overview: LM4985TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.135W, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.135W, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4985TMX can be used for catalog matching and distributor lookup.

0.135W, 2 CHANNEL, AUDIO AMPLIFIER, BGA12, BGA-12 Product overview: LM4985TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.135W, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.135W, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4985TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4985TMX - 206415-LM4985TMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4985TMX
206415-LM4985TMX
Linear - Linear - Amplifiers - Audio - LM4985TMX 206415-LM4985TMX
Manufacturer: Texas Instruments Win Source Part Number: 206415-LM4985TMX Packaging: Reel - TR Type: Class AB Features: I2C, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 135mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA Dimension: 12-WFBGA, DSBGA Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206415-LM4985TMX
Packaging: Reel - TR
Type: Class AB
Features: I2C, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 135mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Dimension: 12-WFBGA, DSBGA
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4985TMX 206415-LM4985TMX
Product Name Dual 0.135W BGA Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4985TMX
RoHS Compliant RoHS
Package Type Tape and Reel 12-DSBGA
Supply Voltage (VS) 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data