Texas Instruments 0.051W Audio Amplifier LM4982TLX

Description
Audio Amp Headphone 2-CH Stereo 0.051W Class-AB 16-Pin uSMD T/R Product overview: LM4982TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.051W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4982TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amp Headphone 2-CH Stereo 0.051W Class-AB 16-Pin uSMD T/R Product overview: LM4982TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.051W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4982TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.051W Audio Amplifier - 742-LM4982TLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.051W Audio Amplifier
742-LM4982TLX
0.051W Audio Amplifier 742-LM4982TLX
Audio Amp Headphone 2-CH Stereo 0.051W Class-AB 16-Pin uSMD T/R Product overview: LM4982TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.051W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4982TLX can be used for catalog matching and distributor lookup.

Audio Amp Headphone 2-CH Stereo 0.051W Class-AB 16-Pin uSMD T/R Product overview: LM4982TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.051W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4982TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4982TLX - 071494-LM4982TLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4982TLX
071494-LM4982TLX
Linear - Linear - Amplifiers - Audio - LM4982TLX 071494-LM4982TLX
Manufacturer: Texas Instruments Win Source Part Number: 071494-LM4982TLX Packaging: Reel - TR Type: Class AB Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 51mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DSBGA Dimension: 16-WFBGA, DSBGA Supply Voltage - Operating: 1.6 V to 4 V Alternative Parts (Cross-Reference): MAX9723DETE+TCJ6; AN17880A-E1; LM4981SQ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071494-LM4982TLX
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 51mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 1.6 V to 4 V
Alternative Parts (Cross-Reference): MAX9723DETE+TCJ6; AN17880A-E1; LM4981SQ;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4982TLX 071494-LM4982TLX
Product Name 0.051W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4982TLX
RoHS Compliant RoHS
Supply Voltage (VS) 1.6 to 4 volts
Output Power 0.0510 watts
Unlock Full Specs
to access all available technical data