Manufacturer: Texas Instruments
Win Source Part Number: 779289-LM4982TLBD
Series: Boomer
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 1.6 V ~ 4 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM4982
Max Output Power x Channels @ Load: 51mW x 2 @ 32 Ohm
Family Name: LM4982
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779289-LM4982TLBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4982TLBD |
| Supply Voltage (VS) | 1.6 to 4 volts |