Manufacturer: Texas Instruments
Win Source Part Number: 071492-LM4961LQX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Family Name: LM4961
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (5x5)
Dimension: 28-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 9 V
Alternative Parts (Cross-Reference): LM4961LQ; LM4961LQ/NOPB; LM4961LQX/NOPB;
Introduction Date: August 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Audio Amp Speaker 1-CH Mono Class-AB 28-Pin WQFN EP T/R Product overview: LM4961LQX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4961LQX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 071492-LM4961LQX | 742-LM4961LQX |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4961LQX | Audio Amplifier |
| Supply Voltage (VS) | 2.7 to 9 volts |