Manufacturer: Texas Instruments
Win Source Part Number: 779287-LM4953SDBD
Series: Boomer
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 1.6 V ~ 4.2 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM4953
Family Name: LM4953
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779287-LM4953SDBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4953SDBD |
| Supply Voltage (VS) | 1.6 to 4.2 volts |