Texas Instruments Dual 3.1W TO-220 Audio Amplifier LM4950TA

Description
3.1W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM9, PLASTIC, TO-220, 9 PIN Product overview: LM4950TA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.1W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3.1W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4950TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.1W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM9, PLASTIC, TO-220, 9 PIN Product overview: LM4950TA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.1W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3.1W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4950TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.1W TO-220 Audio Amplifier - 742-LM4950TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.1W TO-220 Audio Amplifier
742-LM4950TA
Dual 3.1W TO-220 Audio Amplifier 742-LM4950TA
3.1W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM9, PLASTIC, TO-220, 9 PIN Product overview: LM4950TA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.1W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3.1W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4950TA can be used for catalog matching and distributor lookup.

3.1W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM9, PLASTIC, TO-220, 9 PIN Product overview: LM4950TA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.1W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3.1W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4950TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4950TA - 206414-LM4950TA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4950TA
206414-LM4950TA
Linear - Linear - Amplifiers - Audio - LM4950TA 206414-LM4950TA
Manufacturer: Texas Instruments Win Source Part Number: 206414-LM4950TA Packaging: Tube/Rail Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: Through Hole Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 7.5W x 1 @ 8 Ohm; 3.1W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-220-9 Dimension: TO-220-9 Formed Leads Supply Voltage - Operating: 9.6 V to 16 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206414-LM4950TA
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7.5W x 1 @ 8 Ohm; 3.1W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-9
Dimension: TO-220-9 Formed Leads
Supply Voltage - Operating: 9.6 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4950TA 206414-LM4950TA
Product Name Dual 3.1W TO-220 Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4950TA
Supply Voltage (VS) 9.6 to 16 volts 9.6 to 16 volts
Unlock Full Specs
to access all available technical data