Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB TO-220-9
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB TO-220-9
IC AMP AB MONO/STER 7.5W TO220-9
IC AMP AB MONO/STER 7.5W TO220-9
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4950TA/NOPB-ND | LM4950TA/NOPB | LM4950TA/NOPB | LM4950TA/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 9.6 to 16 volts | 9.6 to 16 volts | 16 to 9.6 volts | |
| Output Power | 7.5 watts | 7.5 watts | 7.5 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |