Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 24-WQFN (4x4)
IC AMP CLASS D MONO 1.3W 24WQFN
IC AMP CLASS D MONO 1.3W 24WQFN
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 24-WQFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4946SQX/NOPB-ND | LM4946SQX/NOPB | LM4946SQX/NOPB | LM4946SQX/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Output Power | 1.3 watts | 1.3 watts | 1.3 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |