The LM4941SDX/NOPB is a 1.25-watt fully differential audio power amplifier designed for mobile phones and portable electronics, housed in an 8-pin WSON package. It operates from a 2.4V to 5.5V supply, delivers 1.25W into an 8Ω load at 5V with less than 1% THD+N, and features RF suppression, low shutdown current of 0.1µA, and no external output coupling capacitors. The device includes pop-and-click suppression and thermal shutdown protection.
1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON
1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON Product overview: LM4941SDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4941SDX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 299212-LM4941SD
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.54W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x2.5)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
IC AMP CLASS AB MONO 1.54W 8WSON
IC AMP CLASS AB MONO 1.54W 8WSON
Audio Amplifiers 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4941SDX/NOPB | 742-LM4941SDX/NOPB | LM4941SDX/NOPBTR-ND | 299212-LM4941SD | LM4941SDX/NOPB | LM4941SDX/NOPB | LM4941SDX/NOPB | LM4941SDX/NOPB |
| Product Name | LM4941 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4941SDX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 8-WFDFN Exposed Pad | 8-WSON (3x2.5) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |||
| Features | Thermal Shutdown Protection |