6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9
6W Stereo Audio Amp, 10-16V, Class AB, TO-263-9 Product overview: LM4940TSX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 16V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4940TSX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 2 Func
Manufacturer: Texas Instruments
Win Source Part Number: 132744-LM4940TSX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-9
Dimension: TO-263-10 (9 Leads + Tab)
Supply Voltage - Operating: 10 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STER 6W TO263-9
IC AMP CLASS AB STER 6W TO263-9
IC AMP CLASS AB STER 6W TO263-9
IC AMP CLASS AB STER 6W TO263-9
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4940TSX/NOPB | LM4940TSX/NOPBDKR-ND | 742-LM4940TSX/NOPB | LM4940TSX/NOPB | 132744-LM4940TSX/NOPB | LM4940TSX/NOPB | LM4940TSX/NOPB | 815-LM4940TSX/NOPB | LM4940TSX/NOPB | LM4940TSX/NOPB |
| Product Name | LM4940 6W Stereo Audio Power Amplifier | Audio Amplifiers | 6W 16V Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4940TSX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB STER 6W TO263-9 | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Features | Thermal Shutdown Protection | |||||||||
| Supply Voltage (VS) | 10 to 16 volts | 10 to 16 volts | 10 to 16 volts | 16 to 10 volts | 10 to 16 volts | |||||
| Output Power | 6 watts | 6 watts | 6 watts | 6 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |