Audio Amplifier, PDSO28
Audio Amplifier, PDSO28
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Audio Amplifiers 1Wt Stereo Amp W/ DC Vol Control
IC AMP AB STEREO 2.2W 28HTSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4938MH/NOPB | 296-36646-5-ND | LM4938MH/NOPB | LM4938MH/NOPB | LM4938MH/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; HTSSOP28 | "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | 28-PowerTSSOP (0.173, 4.40mm Width) | |
| Life Cycle Stage | Active | Active | |||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts |