Manufacturer: Texas Instruments
Win Source Part Number: 779282-LM4937TLEVAL
Series: Boomer
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Operating Supply Voltage: 2.7 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: LM4937
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Family Name: LM4937
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779282-LM4937TLEVAL |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4937TLEVAL |
| Supply Voltage (VS) | 2.7 to 5.5 volts |