Win Source Part Number: 1070153-LM4937TL/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): LM4937RL/NOPB; LM4937RLX/NOPBLM4937
Fake Threat In the Open Market: 66 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: National Semiconductor
Other Names: 2156-LM4937TL/NOPB-1
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class AB 36-uSMD
IC AMP CLSS AB MONO 1.25W 36USMD Product overview: LM4937TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4937TL/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLSS AB MONO 1.25W 36USMD
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class AB 36-uSMD
CONSUMER CIRCUIT, PBGA36
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1070153-LM4937TL/NOPB | LM4937TL/NOPBTR-ND | 742-LM4937TL/NOPB | LM4937TL/NOPB | LM4937TL/NOPB | LM4937TL/NOPB | LM4937TL/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | 1.25W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |