Manufacturer: Texas Instruments
Win Source Part Number: 779280-LM49370RLEVAL
Series: Boomer
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Operating Supply Voltage: 2.5 V ~ 5.5 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: LM49370
Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm
Family Name: LM49370
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 01, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779280-LM49370RLEVAL |
| Product Name | Evaluation Boards - Audio Amplifiers - LM49370RLEVAL |
| Supply Voltage (VS) | 2.5 to 5.5 volts |