Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 49-DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 49-DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 49-DSBGA
IC AMP CLASS D MONO 1.3W 49DSBGA
IC AMP CLASS D MONO 1.3W 49DSBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-36643-2-ND | LM4935RL/NOPB | LM4935RL/NOPB | LM4935RL/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |
| Output Power | 1.3 watts | 1.3 watts | 1.3 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |