Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class D 36-DSBGA (3.5x3.24)
Mono Class D Audio Codec, 24b, 97dB SNR, I2C/I2S, 1.4W, 2.7-5.5V Product overview: LM49352RL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM49352RL/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200147-LM49352RL/NO
Series: Boomer, PowerWise
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, I2C, I2S, Microphone, Shutdown, Volume Control
Package: 36-WFBGA, DSBGA
Mounting: SMD
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 1.4W x 1 @ 8 Ohm; 65mW x 2 @ 32 Ohm
Family Name: LM49352
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-DSBGA
Alternative Parts (Cross-Reference): PEB 2260-N V3.0; PEF 2260N; PEB 2260-N;
Introduction Date: March 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC AMP CLASS D MONO 1.4W 36DSBGA
IC AMP CLASS D MONO 1.4W 36DSBGA
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class D 36-DSBGA (3.5x3.24)
IC AMP CLASS D MONO 1.4W 36DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 296-41438-2-ND | 742-LM49352RL/NOPB | 1200147-LM49352RL/NOPB | LM49352RL/NOPB | LM49352RL/NOPB | LM49352RL/NOPB | LM49352RL/NOPB |
| Product Name | Audio Amplifiers | 1.4W 5.5V Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM49352RL/NOPB | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Output Power | 1.4 watts | 1.4 watts | 1.4 watts | 1.4 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| Package Type | 36-WFBGA, DSBGA | Tape and Reel | 36-WFBGA, DSBGA | 36-WFBGA, DSBGA | Surface Mount |