LM49350 HIGH PERF CODEC SUB-SYS Product overview: LM49350RL/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM49350RL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class D 36-DSBGA (3.5x3.24)
IC AMP CLASS D MONO 2W 36DSBGA
LM49350 HIGH PERF CODEC SUB-SYS
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class D 36-DSBGA (3.5x3.24)
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class D 36-DSBGA
IC AMP CLASS D MONO 2W 36DSBGA
LM49350 HIGH PERF CODEC SUB-SYS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-LM49350RL/NOPB | 296-35564-2-ND | LM49350RL/NOPB | LM49350RL/NOPB | LM49350RL/NOPB | LM49350RL/NOPB |
| Product Name | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Bulk | 36-WFBGA, DSBGA | Surface Mount | 36-WFBGA, DSBGA | 36-WFBGA, DSBGA | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts |