Manufacturer: Texas Instruments
Win Source Part Number: 877496-LM4934RLX/NOP
Series: Boomer®
Features: Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Family Name: LM4934
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM4934RLX, LM4934RLX-ND
SPECIALTY CONSUMER CIRCUIT, PBGA42, GREEN, DSBGA-42 Product overview: LM4934RLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4934RLX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLSS AB STER 1.2W 42DSBGA
Amplifier IC 2-Channel (Stereo) with Mono and Stereo Headphones Class AB 42-DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 877496-LM4934RLX/NOPB | 742-LM4934RLX/NOPB | LM4934RLX/NOPB | LM4934RLX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4934RLX/NOPB | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 42-WFBGA, DSBGA |