Audio Amp Earpiece/Headphone/S
Manufacturer: Texas Instruments
Win Source Part Number: 071485-LM49321RLX
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, I2S, SPI, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-uSMD
Dimension: 36-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM49321RLX | 071485-LM49321RLX |
| Product Name | 80W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM49321RLX |
| Package Type | Tape and Reel | 36-uSMD |