Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 42-DSBGA
Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers 42-DSBGA -40 to 85 Product overview: LM4931ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4931ITL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 42-DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 42-DSBGA
IC AMP CLASS D MONO 1.1W 42USMD
IC AMP CLASS D MONO 1.1W 42USMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-36641-2-ND | 742-LM4931ITL/NOPB | LM4931ITL/NOPB | LM4931ITL/NOPB | LM4931ITL/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.7 to 5 volts | 5 volts | 2.7 to 5 volts | 5 to 2.7 volts | |
| Output Power | 1.1 watts | 1.1 watts | 1.1 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |